Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1666IG#PBF 131105-LTC1666IG#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131105-LTC1666IG#PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External, Internal Settling Time: 20ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: ±5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131105-LTC1666IG#PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External, Internal Settling Time: 20ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: ±5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1666IG#PBF - 131105-LTC1666IG#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1666IG#PBF
131105-LTC1666IG#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1666IG#PBF 131105-LTC1666IG#PBF
Manufacturer: Linear Technology Win Source Part Number: 131105-LTC1666IG#PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: Parallel Reference Type: External, Internal Settling Time: 20ns (Typ) Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±1 (Max), ±1 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-SSOP Analog Supply Voltage: ±5V

Manufacturer: Linear Technology
Win Source Part Number: 131105-LTC1666IG#PBF
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 20ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±1 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: ±5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 131105-LTC1666IG#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1666IG#PBF
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; SSOP; 16-SSOP
Packing Method Tape Reel; Reel - TR
View Details