Win Source Electronics Electronic Wholesale - LTC2642CMS-16#TRPBF 758797-LTC2642CMS-16#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758797-LTC2642CMS-16 #TRPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Unbuffered Architecture: R-2R Data Interface: SPI Reference Type: External Resolution: 16 Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5, ±0.5 Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: LTC2642 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758797-LTC2642CMS-16 #TRPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Unbuffered Architecture: R-2R Data Interface: SPI Reference Type: External Resolution: 16 Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5, ±0.5 Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: LTC2642 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - LTC2642CMS-16#TRPBF - 758797-LTC2642CMS-16#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - LTC2642CMS-16#TRPBF
758797-LTC2642CMS-16#TRPBF
Electronic Wholesale - LTC2642CMS-16#TRPBF 758797-LTC2642CMS-16#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 758797-LTC2642CMS-16 #TRPBF Packaging: Reel Mounting Style: SMD Output Type: Voltage - Unbuffered Architecture: R-2R Data Interface: SPI Reference Type: External Resolution: 16 Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5, ±0.5 Categories: Integrated Circuits Supplier Device Package: 10-MSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: LTC2642 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 758797-LTC2642CMS-16#TRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Unbuffered
Architecture: R-2R
Data Interface: SPI
Reference Type: External
Resolution: 16
Settling Time: 1μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: LTC2642
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 758797-LTC2642CMS-16#TRPBF
Product Name Electronic Wholesale - LTC2642CMS-16#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2641CMS8-16#TRPBF - 136071-LTC2641CMS8-16#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 8-MSOP
Packing Method Tape Reel; Reel - TR
View Details