Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8143ESW#TRPBF 1064260-LTC8143ESW#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064260-LTC8143ESW#T RPBF Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064260-LTC8143ESW#T RPBF Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8143ESW#TRPBF
1064260-LTC8143ESW#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8143ESW#TRPBF 1064260-LTC8143ESW#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1064260-LTC8143ESW#T RPBF Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 12 Data Interface: SPI Reference Type: External Settling Time: 1μs Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: 5V Digital Supply Voltage: 5V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064260-LTC8143ESW#TRPBF
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: SPI
Reference Type: External
Settling Time: 1μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1064260-LTC8143ESW#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC8143ESW#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2622CMS8#PBF - 782759-LTC2622CMS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details