Win Source Electronics Filters - SAW Filters 1383314-RF1400D

Description
Win Source Part Number: 1383314-RF1400D Category: Filters>SAW Filters Package: Tape & Reel (TR)Tape & Reel (TR)Bag Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Applications: Wide Channel Insertion Loss: 2dB Height (Max): 0.053" (1.35mm) Bandwidth: 1.15MHz Frequency - Center: 433.92MHz Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.60.0060 Mfr: RF Monolithics, Inc Base Product Number: RF1400 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383314-RF1400D Category: Filters>SAW Filters Package: Tape & Reel (TR)Tape & Reel (TR)Bag Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Applications: Wide Channel Insertion Loss: 2dB Height (Max): 0.053" (1.35mm) Bandwidth: 1.15MHz Frequency - Center: 433.92MHz Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.60.0060 Mfr: RF Monolithics, Inc Base Product Number: RF1400 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - SAW Filters - 1383314-RF1400D - Win Source Electronics
Laguna Hills, CA, United States
Filters - SAW Filters
1383314-RF1400D
Filters - SAW Filters 1383314-RF1400D
Win Source Part Number: 1383314-RF1400D Category: Filters>SAW Filters Package: Tape & Reel (TR)Tape & Reel (TR)Bag Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) Applications: Wide Channel Insertion Loss: 2dB Height (Max): 0.053" (1.35mm) Bandwidth: 1.15MHz Frequency - Center: 433.92MHz Mounting Type: Surface Mount Package / Case: 8-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.60.0060 Mfr: RF Monolithics, Inc Base Product Number: RF1400 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 3,000 pcs

Win Source Part Number: 1383314-RF1400D
Category: Filters>SAW Filters
Package: Tape & Reel (TR)Tape & Reel (TR)Bag
Size / Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
Applications: Wide Channel
Insertion Loss: 2dB
Height (Max): 0.053" (1.35mm)
Bandwidth: 1.15MHz
Frequency - Center: 433.92MHz
Mounting Type: Surface Mount
Package / Case: 8-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8541.60.0060
Mfr: RF Monolithics, Inc
Base Product Number: RF1400
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 3,000 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1383314-RF1400D
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications GPS
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details