Win Source Electronics Capacitors - Tantalum Capacitors 1359676-CA45-E016K227T

Description
Win Source Part Number: 1359676-CA45-E016K22 7T Category: Capacitors - Tantalum Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: XiangJiang Series: CA45 E Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 220 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 800mOhm Size / Dimension: 0.291" L x 0.173" W (7.40mm x 4.40mm) Height - Seated (Max): 0.185" (4.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: E
Request a Quote Datasheet
Description
Win Source Part Number: 1359676-CA45-E016K22 7T Category: Capacitors - Tantalum Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: XiangJiang Series: CA45 E Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 220 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 800mOhm Size / Dimension: 0.291" L x 0.173" W (7.40mm x 4.40mm) Height - Seated (Max): 0.185" (4.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359676-CA45-E016K227T - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359676-CA45-E016K227T
Capacitors - Tantalum Capacitors 1359676-CA45-E016K227T
Win Source Part Number: 1359676-CA45-E016K22 7T Category: Capacitors - Tantalum Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: XiangJiang Series: CA45 E Product Status: Active Features: General Purpose Package / Case: 2917 (7343 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 220 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 800mOhm Size / Dimension: 0.291" L x 0.173" W (7.40mm x 4.40mm) Height - Seated (Max): 0.185" (4.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: E

Win Source Part Number: 1359676-CA45-E016K227T
Category: Capacitors - Tantalum Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: XiangJiang
Series: CA45 E
Product Status: Active
Features: General Purpose
Package / Case: 2917 (7343 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 220 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 800mOhm
Size / Dimension: 0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max): 0.185" (4.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1359676-CA45-E016K227T
Product Name Capacitors - Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum Capacitors - 1379442-PCT100/6DM - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF
View Details
Capacitors - Tantalum Capacitors - 1157111-PCT100/6CK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF
View Details
Capacitors - Tantalum Capacitors - 1379441-PCT1/20AK - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 1 microF
View Details
Capacitors - Tantalum Capacitors - 1381729-CA45B6R3K107TA - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 100 microF
View Details