Win Source Electronics Filters - SAW Filters 1383582-MA08506

Description
Win Source Part Number: 1383582-MA08506 Category: Filters>SAW Filters Series: GSRF Package: Bulk Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Applications: Wireless Standard Package: 1 pcs Insertion Loss: 3.9dB Height (Max): 0.051" (1.30mm) Bandwidth: 20MHz Frequency - Center: 1.228GHz Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Golledge Electronics Ltd Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383582-MA08506 Category: Filters>SAW Filters Series: GSRF Package: Bulk Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Applications: Wireless Standard Package: 1 pcs Insertion Loss: 3.9dB Height (Max): 0.051" (1.30mm) Bandwidth: 20MHz Frequency - Center: 1.228GHz Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Golledge Electronics Ltd Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - SAW Filters - 1383582-MA08506 - Win Source Electronics
Laguna Hills, CA, United States
Filters - SAW Filters
1383582-MA08506
Filters - SAW Filters 1383582-MA08506
Win Source Part Number: 1383582-MA08506 Category: Filters>SAW Filters Series: GSRF Package: Bulk Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Applications: Wireless Standard Package: 1 pcs Insertion Loss: 3.9dB Height (Max): 0.051" (1.30mm) Bandwidth: 20MHz Frequency - Center: 1.228GHz Mounting Type: Surface Mount Package / Case: 6-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Golledge Electronics Ltd Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383582-MA08506
Category: Filters>SAW Filters
Series: GSRF
Package: Bulk
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Applications: Wireless
Standard Package: 1 pcs
Insertion Loss: 3.9dB
Height (Max): 0.051" (1.30mm)
Bandwidth: 20MHz
Frequency - Center: 1.228GHz
Mounting Type: Surface Mount
Package / Case: 6-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Golledge Electronics Ltd
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1383582-MA08506
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
View Details
Filters - SAW Filters - 1383314-RF1400D - Win Source Electronics
Specs
Filter Category SAW Filter
Applications Wide Channel
View Details
Specs
Filter Category SAW Filter
View Details