Win Source Electronics Filters - SAW Filters 1373257-TA1175A

Description
Win Source Part Number: 1373257-TA1175A Category: Filters - SAW Filters Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 5-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 Applications: GPS Size / Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: 7A994 Height (Max): 0.028" (0.70mm) Insertion Loss: 3.7dB Bandwidth: 35MHz Frequency - Center: 1.5915GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1373257-TA1175A Category: Filters - SAW Filters Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 5-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 Applications: GPS Size / Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: 7A994 Height (Max): 0.028" (0.70mm) Insertion Loss: 3.7dB Bandwidth: 35MHz Frequency - Center: 1.5915GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - SAW Filters - 1373257-TA1175A - Win Source Electronics
Laguna Hills, CA, United States
Filters - SAW Filters
1373257-TA1175A
Filters - SAW Filters 1373257-TA1175A
Win Source Part Number: 1373257-TA1175A Category: Filters - SAW Filters Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 5-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8548.00.0000 Applications: GPS Size / Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: 7A994 Height (Max): 0.028" (0.70mm) Insertion Loss: 3.7dB Bandwidth: 35MHz Frequency - Center: 1.5915GHz

Win Source Part Number: 1373257-TA1175A
Category: Filters - SAW Filters
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Package / Case: 5-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Applications: GPS
Size / Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
ECCN: 7A994
Height (Max): 0.028" (0.70mm)
Insertion Loss: 3.7dB
Bandwidth: 35MHz
Frequency - Center: 1.5915GHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1373257-TA1175A
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications GPS
View Details