Win Source Electronics Filters - SAW Filters 1275804-SF2039B-3

Description
Win Source Part Number: 1275804-SF2039B-3 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF, SDARS Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 10.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 4MHz, 6.5MHz, 7.5MHz Frequency - Center: 72.54MHz Package / Case: 12-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2039B-3,2410- SF2039B-3TR2,2410-SF 2039B-3TR Base Product Number: SF2039
Request a Quote Datasheet
Description
Win Source Part Number: 1275804-SF2039B-3 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF, SDARS Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 10.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 4MHz, 6.5MHz, 7.5MHz Frequency - Center: 72.54MHz Package / Case: 12-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2039B-3,2410- SF2039B-3TR2,2410-SF 2039B-3TR Base Product Number: SF2039
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275804-SF2039B-3
Filters - SAW Filters 1275804-SF2039B-3
Win Source Part Number: 1275804-SF2039B-3 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF, SDARS Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 10.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 4MHz, 6.5MHz, 7.5MHz Frequency - Center: 72.54MHz Package / Case: 12-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2039B-3,2410- SF2039B-3TR2,2410-SF 2039B-3TR Base Product Number: SF2039

Win Source Part Number: 1275804-SF2039B-3
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: IF, SDARS
Standard Package: 2,000
Mounting: SMD (SMT)
Insertion Loss: 10.5dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 4MHz, 6.5MHz, 7.5MHz
Frequency - Center: 72.54MHz
Package / Case: 12-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2039B-3,2410-SF2039B-3TR2,2410-SF2039B-3TR
Base Product Number: SF2039

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275804-SF2039B-3
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications ISM
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details