Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370109-SDFL1608Q4R7MTF

Description
Win Source Part Number: 1370109-SDFL1608Q4R7 MTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDFL Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 15 mA Shielding: Shielded DC Resistance (DCR): 2.1Ohm Max Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 33MHz Inductance Frequency - Test: 10 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370109-SDFL1608Q4R7 MTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDFL Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 15 mA Shielding: Shielded DC Resistance (DCR): 2.1Ohm Max Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 33MHz Inductance Frequency - Test: 10 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370109-SDFL1608Q4R7MTF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370109-SDFL1608Q4R7MTF
Inductors, Coils, Chokes - Fixed Inductors 1370109-SDFL1608Q4R7MTF
Win Source Part Number: 1370109-SDFL1608Q4R7 MTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 42 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDFL Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 4.7 µH Current Rating (Amps): 15 mA Shielding: Shielded DC Resistance (DCR): 2.1Ohm Max Q @ Freq: 35 @ 10MHz Frequency - Self Resonant: 33MHz Inductance Frequency - Test: 10 MHz

Win Source Part Number: 1370109-SDFL1608Q4R7MTF
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 42 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDFL
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 4.7 µH
Current Rating (Amps): 15 mA
Shielding: Shielded
DC Resistance (DCR): 2.1Ohm Max
Q @ Freq: 35 @ 10MHz
Frequency - Self Resonant: 33MHz
Inductance Frequency - Test: 10 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370109-SDFL1608Q4R7MTF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1369607-SDFL1005Q1R8KTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328969-SDCL1608CR47JTDF - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Filters - Common Mode Chokes - 1369376-SDCW3216-2-601TF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
DCR 0.8000 ohms
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328963-SDCL1005C56NJTDF - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details