Win Source Electronics Filters - Common Mode Chokes 1147369-SDCW2012-2-181TF

Description
Win Source Part Number: 1147369-SDCW2012-2-1 81TF Category: Filters>Common Mode Chokes Series: SDCW Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 330mA Standard Package: 2,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 180 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Package / Case: 0805 (2012 Metric), 4 PC Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCW2012-2-181T FDKR,3442-SDCW2012-2 -181TFTR,3442-SDCW20 12-2-181TFCT
Request a Quote Datasheet
Description
Win Source Part Number: 1147369-SDCW2012-2-1 81TF Category: Filters>Common Mode Chokes Series: SDCW Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 330mA Standard Package: 2,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 180 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Package / Case: 0805 (2012 Metric), 4 PC Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCW2012-2-181T FDKR,3442-SDCW2012-2 -181TFTR,3442-SDCW20 12-2-181TFCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1147369-SDCW2012-2-181TF
Filters - Common Mode Chokes 1147369-SDCW2012-2-181TF
Win Source Part Number: 1147369-SDCW2012-2-1 81TF Category: Filters>Common Mode Chokes Series: SDCW Package: Tape & Reel Voltage Rating - DC: 50V Current Rating (Max): 330mA Standard Package: 2,000 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.055" (1.40mm) Number of Lines: 2 Impedance @ Frequency: 180 Ohms @ 100 MHz DC Resistance (DCR) (Max): 350mOhm Package / Case: 0805 (2012 Metric), 4 PC Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SDCW2012-2-181T FDKR,3442-SDCW2012-2 -181TFTR,3442-SDCW20 12-2-181TFCT

Win Source Part Number: 1147369-SDCW2012-2-181TF
Category: Filters>Common Mode Chokes
Series: SDCW
Package: Tape & Reel
Voltage Rating - DC: 50V
Current Rating (Max): 330mA
Standard Package: 2,000
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.055" (1.40mm)
Number of Lines: 2
Impedance @ Frequency: 180 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 350mOhm
Package / Case: 0805 (2012 Metric), 4 PC Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SDCW2012-2-181TFDKR,3442-SDCW2012-2-181TFTR,3442-SDCW2012-2-181TFCT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1147369-SDCW2012-2-181TF
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370017-SDFL1608P2R2MTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Filters - Common Mode Chokes - 1369375-SDCW2012L-2-900TF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
DCR 0.1900 ohms
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369473-SDCL0603Q10NJT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details