Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1369577-SDCL1608CR18JTDF

Description
Win Source Part Number: 1369577-SDCL1608CR18 JTDF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCL-D Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 180 nH Current Rating (Amps): 200 mA Shielding: Unshielded DC Resistance (DCR): 1.9Ohm Max Q @ Freq: 8 @ 50MHz Frequency - Self Resonant: 400MHz Inductance Frequency - Test: 50 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369577-SDCL1608CR18 JTDF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCL-D Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 180 nH Current Rating (Amps): 200 mA Shielding: Unshielded DC Resistance (DCR): 1.9Ohm Max Q @ Freq: 8 @ 50MHz Frequency - Self Resonant: 400MHz Inductance Frequency - Test: 50 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369577-SDCL1608CR18JTDF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369577-SDCL1608CR18JTDF
Inductors, Coils, Chokes - Fixed Inductors 1369577-SDCL1608CR18JTDF
Win Source Part Number: 1369577-SDCL1608CR18 JTDF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCL-D Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm) Height - Seated (Max): 0.037" (0.95mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 180 nH Current Rating (Amps): 200 mA Shielding: Unshielded DC Resistance (DCR): 1.9Ohm Max Q @ Freq: 8 @ 50MHz Frequency - Self Resonant: 400MHz Inductance Frequency - Test: 50 MHz

Win Source Part Number: 1369577-SDCL1608CR18JTDF
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDCL-D
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.065" L x 0.031" W (1.65mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
ECCN: EAR99
Material - Core: Ceramic
Inductance: 180 nH
Current Rating (Amps): 200 mA
Shielding: Unshielded
DC Resistance (DCR): 1.9Ohm Max
Q @ Freq: 8 @ 50MHz
Frequency - Self Resonant: 400MHz
Inductance Frequency - Test: 50 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1369577-SDCL1608CR18JTDF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1369379-CM422SG472N - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.9000 ohms
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369633-SDCL0603Q2N7CT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370290-MWSA0402S-2R2MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details