Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1095650-SPH201610HR24MT

Description
Win Source Part Number: 1095650-SPH201610HR2 4MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPH Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 240 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 40mOhm Max Supplier Device Package: 0806 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SPH201610HR24MT TR Current - Saturation (Isat): 3.7A
Request a Quote Datasheet
Description
Win Source Part Number: 1095650-SPH201610HR2 4MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPH Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 240 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 40mOhm Max Supplier Device Package: 0806 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SPH201610HR24MT TR Current - Saturation (Isat): 3.7A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1095650-SPH201610HR24MT
Inductors, Coils, Chokes - Fixed Inductors 1095650-SPH201610HR24MT
Win Source Part Number: 1095650-SPH201610HR2 4MT Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPH Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 240 nH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: 0806 (2016 Metric) DC Resistance (DCR): 40mOhm Max Supplier Device Package: 0806 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-SPH201610HR24MT TR Current - Saturation (Isat): 3.7A

Win Source Part Number: 1095650-SPH201610HR24MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPH
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 240 nH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: 0806 (2016 Metric)
DC Resistance (DCR): 40mOhm Max
Supplier Device Package: 0806
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-SPH201610HR24MTTR
Current - Saturation (Isat): 3.7A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1095650-SPH201610HR24MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370368-MWSA0503S-3R3MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370151-SDWL1608C75NJSTFM01 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Filters - Common Mode Chokes - 1369407-SDCW2012-2-670TF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Application RF Choke
DCR 0.2500 ohms
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1328999-WPN201610U1R0MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details