Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1328993-MPH201612S6R8MT

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328993-MPH201612S6R 8MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 40MHz DC Resistance (DCR): 212mOhm Max Supplier Device Package: 0806 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-MPH201612S6R8MT TR Current - Saturation (Isat): 180mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328993-MPH201612S6R 8MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 40MHz DC Resistance (DCR): 212mOhm Max Supplier Device Package: 0806 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-MPH201612S6R8MT TR Current - Saturation (Isat): 180mA Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328993-MPH201612S6R8MT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328993-MPH201612S6R8MT
Inductors, Coils, Chokes - Fixed Inductors 1328993-MPH201612S6R8MT
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1328993-MPH201612S6R 8MT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Multilayer Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 6.8 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Frequency - Self Resonant: 40MHz DC Resistance (DCR): 212mOhm Max Supplier Device Package: 0806 Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 3442-MPH201612S6R8MT TR Current - Saturation (Isat): 180mA Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1328993-MPH201612S6R8MT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Multilayer
Shielding: Shielded
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Frequency - Self Resonant: 40MHz
DC Resistance (DCR): 212mOhm Max
Supplier Device Package: 0806
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 3442-MPH201612S6R8MTTR
Current - Saturation (Isat): 180mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1328993-MPH201612S6R8MT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1328975-SWPA252010S5R6MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370051-SDCL0603Q9N1JT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369687-SDFL1005L68NKTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details