Win Source Electronics Filters - Common Mode Chokes 1369407-SDCW2012-2-670TF

Description
Win Source Part Number: 1369407-SDCW2012-2-6 70TF Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCW Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.055" (1.40mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 67 Ohms @ 100 MHz Current Rating (Max): 400mA DC Resistance (DCR) (Max): 250mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369407-SDCW2012-2-6 70TF Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCW Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.055" (1.40mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 67 Ohms @ 100 MHz Current Rating (Max): 400mA DC Resistance (DCR) (Max): 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Common Mode Chokes - 1369407-SDCW2012-2-670TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1369407-SDCW2012-2-670TF
Filters - Common Mode Chokes 1369407-SDCW2012-2-670TF
Win Source Part Number: 1369407-SDCW2012-2-6 70TF Category: Filters - Common Mode Chokes Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDCW Product Status: Active Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) ECCN: EAR99 Voltage Rating - DC: 50V Height (Max): 0.055" (1.40mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 67 Ohms @ 100 MHz Current Rating (Max): 400mA DC Resistance (DCR) (Max): 250mOhm

Win Source Part Number: 1369407-SDCW2012-2-670TF
Category: Filters - Common Mode Chokes
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDCW
Product Status: Active
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
ECCN: EAR99
Voltage Rating - DC: 50V
Height (Max): 0.055" (1.40mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 67 Ohms @ 100 MHz
Current Rating (Max): 400mA
DC Resistance (DCR) (Max): 250mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1369407-SDCW2012-2-670TF
Product Name Filters - Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370339-WPN4012H4R7MT - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ferrite
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details