Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1369664-SDFL1005LR10KTF

Description
Win Source Part Number: 1369664-SDFL1005LR10 KTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDFL Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.026" (0.65mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 100 nH Current Rating (Amps): 25 mA Shielding: Shielded DC Resistance (DCR): 800mOhm Max Q @ Freq: 10 @ 25MHz Frequency - Self Resonant: 200MHz Inductance Frequency - Test: 25 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1369664-SDFL1005LR10 KTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDFL Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.026" (0.65mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 100 nH Current Rating (Amps): 25 mA Shielding: Shielded DC Resistance (DCR): 800mOhm Max Q @ Freq: 10 @ 25MHz Frequency - Self Resonant: 200MHz Inductance Frequency - Test: 25 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1369664-SDFL1005LR10KTF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369664-SDFL1005LR10KTF
Inductors, Coils, Chokes - Fixed Inductors 1369664-SDFL1005LR10KTF
Win Source Part Number: 1369664-SDFL1005LR10 KTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 55 pct. Type: Multilayer MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDFL Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±10% Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.026" (0.65mm) ECCN: EAR99 Material - Core: Ferrite Inductance: 100 nH Current Rating (Amps): 25 mA Shielding: Shielded DC Resistance (DCR): 800mOhm Max Q @ Freq: 10 @ 25MHz Frequency - Self Resonant: 200MHz Inductance Frequency - Test: 25 MHz

Win Source Part Number: 1369664-SDFL1005LR10KTF
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDFL
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±10%
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.026" (0.65mm)
ECCN: EAR99
Material - Core: Ferrite
Inductance: 100 nH
Current Rating (Amps): 25 mA
Shielding: Shielded
DC Resistance (DCR): 800mOhm Max
Q @ Freq: 10 @ 25MHz
Frequency - Self Resonant: 200MHz
Inductance Frequency - Test: 25 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1369664-SDFL1005LR10KTF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1356780-MWSA0402S-100MT - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound
Application RF Choke
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1369633-SDCL0603Q2N7CT02B03 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Standard; Multilayer
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details