Win Source Electronics Inductors, Coils, Chokes - Fixed Inductors 1370267-SDWL1608CP33NJSTF

Description
Win Source Part Number: 1370267-SDWL1608CP33 NJSTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-CP Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.067" L x 0.043" W (1.70mm x 1.10mm) Height - Seated (Max): 0.043" (1.10mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 33 nH Current Rating (Amps): 680 mA Shielding: Unshielded DC Resistance (DCR): 220mOhm Max Q @ Freq: 45 @ 250MHz Frequency - Self Resonant: 2.7GHz Inductance Frequency - Test: 250 MHz
Request a Quote Datasheet
Description
Win Source Part Number: 1370267-SDWL1608CP33 NJSTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-CP Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.067" L x 0.043" W (1.70mm x 1.10mm) Height - Seated (Max): 0.043" (1.10mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 33 nH Current Rating (Amps): 680 mA Shielding: Unshielded DC Resistance (DCR): 220mOhm Max Q @ Freq: 45 @ 250MHz Frequency - Self Resonant: 2.7GHz Inductance Frequency - Test: 250 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1370267-SDWL1608CP33NJSTF - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370267-SDWL1608CP33NJSTF
Inductors, Coils, Chokes - Fixed Inductors 1370267-SDWL1608CP33NJSTF
Win Source Part Number: 1370267-SDWL1608CP33 NJSTF Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: SDWL-CP Product Status: Active Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.067" L x 0.043" W (1.70mm x 1.10mm) Height - Seated (Max): 0.043" (1.10mm) ECCN: EAR99 Material - Core: Ceramic Inductance: 33 nH Current Rating (Amps): 680 mA Shielding: Unshielded DC Resistance (DCR): 220mOhm Max Q @ Freq: 45 @ 250MHz Frequency - Self Resonant: 2.7GHz Inductance Frequency - Test: 250 MHz

Win Source Part Number: 1370267-SDWL1608CP33NJSTF
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: SDWL-CP
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.067" L x 0.043" W (1.70mm x 1.10mm)
Height - Seated (Max): 0.043" (1.10mm)
ECCN: EAR99
Material - Core: Ceramic
Inductance: 33 nH
Current Rating (Amps): 680 mA
Shielding: Unshielded
DC Resistance (DCR): 220mOhm Max
Q @ Freq: 45 @ 250MHz
Frequency - Self Resonant: 2.7GHz
Inductance Frequency - Test: 250 MHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1370267-SDWL1608CP33NJSTF
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Inductors, Coils, Chokes - Fixed Inductors - 1370162-SDWL1608CP39NJSTF - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Technology Standard; Wirewound
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
View Details
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Multilayer
View Details
Inductors, Coils, Chokes - Fixed Inductors - 1370017-SDFL1608P2R2MTF - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Technology Standard; Multilayer
Core Material Ferrite
View Details