Win Source Electronics Filters - Ferrite Beads and Chips 1369183-GZ1608U600TF

Description
Win Source Part Number: 1369183-GZ1608U600TF Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 100mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369183-GZ1608U600TF Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369183-GZ1608U600TF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369183-GZ1608U600TF
Filters - Ferrite Beads and Chips 1369183-GZ1608U600TF
Win Source Part Number: 1369183-GZ1608U600TF Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz Current Rating (Max): 500mA DC Resistance (DCR) (Max): 100mOhm

Win Source Part Number: 1369183-GZ1608U600TF
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: GZ
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
Current Rating (Max): 500mA
DC Resistance (DCR) (Max): 100mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1369183-GZ1608U600TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1328855-GZ1608U300TF - Win Source Electronics
Specs
Core Material Ferrite
Standards and Certifications RoHS
DCR 0.0500 ohms
View Details
Filters - Ferrite Beads and Chips - 1368981-HZ1005G121TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.7000 ohms
Rated DC Current 300 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368931-SZ1005K102CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.2 ohms
Rated DC Current 100 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369271-HZ1608K601TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1.5 ohms
Rated DC Current 100 milliamps
View Details