Win Source Electronics Filters - Ferrite Beads and Chips 1109009-UPZ1005D600-1R5TF

Description
Win Source Part Number: 1109009-UPZ1005D600- 1R5TF Category: Filters>Ferrite Beads and Chips Series: UPZ Package: Tape & Reel (TR) Current Rating (Max): 1.5A Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz DC Resistance (DCR) (Max): 75mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-UPZ1005D600-1R5 TFTR
Request a Quote Datasheet
Description
Win Source Part Number: 1109009-UPZ1005D600- 1R5TF Category: Filters>Ferrite Beads and Chips Series: UPZ Package: Tape & Reel (TR) Current Rating (Max): 1.5A Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz DC Resistance (DCR) (Max): 75mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-UPZ1005D600-1R5 TFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1109009-UPZ1005D600-1R5TF
Filters - Ferrite Beads and Chips 1109009-UPZ1005D600-1R5TF
Win Source Part Number: 1109009-UPZ1005D600- 1R5TF Category: Filters>Ferrite Beads and Chips Series: UPZ Package: Tape & Reel (TR) Current Rating (Max): 1.5A Standard Package: 10,000 Mounting: SMD (SMT) Filter Type: Power Line Height (Max): 0.026" (0.65mm) Number of Lines: 1 Impedance @ Frequency: 60 Ohms @ 100 MHz DC Resistance (DCR) (Max): 75mOhm Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Shenzhen Sunlord Electronics Co., Ltd. Other Names: 3442-UPZ1005D600-1R5 TFTR

Win Source Part Number: 1109009-UPZ1005D600-1R5TF
Category: Filters>Ferrite Beads and Chips
Series: UPZ
Package: Tape & Reel (TR)
Current Rating (Max): 1.5A
Standard Package: 10,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.026" (0.65mm)
Number of Lines: 1
Impedance @ Frequency: 60 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 75mOhm
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Other Names: 3442-UPZ1005D600-1R5TFTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1109009-UPZ1005D600-1R5TF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369032-HZ1005D301TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1 ohms
Rated DC Current 100 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.3500 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1382194-GZ1608U301CTF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.2500 ohms
Rated DC Current 500 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369043-SZ1005F330TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4000 ohms
Rated DC Current 300 milliamps
View Details