Win Source Electronics Filters - Ferrite Beads and Chips 1369056-GZ1005D501CTF

Description
Win Source Part Number: 1369056-GZ1005D501CT F Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 500 Ohms @ 100 MHz Current Rating (Max): 250mA DC Resistance (DCR) (Max): 500mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1369056-GZ1005D501CT F Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 500 Ohms @ 100 MHz Current Rating (Max): 250mA DC Resistance (DCR) (Max): 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369056-GZ1005D501CTF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369056-GZ1005D501CTF
Filters - Ferrite Beads and Chips 1369056-GZ1005D501CTF
Win Source Part Number: 1369056-GZ1005D501CT F Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 500 Ohms @ 100 MHz Current Rating (Max): 250mA DC Resistance (DCR) (Max): 500mOhm

Win Source Part Number: 1369056-GZ1005D501CTF
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: GZ-C
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 500 Ohms @ 100 MHz
Current Rating (Max): 250mA
DC Resistance (DCR) (Max): 500mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1369056-GZ1005D501CTF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369246-HPZ1608D391-R70TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.1800 ohms
Rated DC Current 700 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369257-SZ1608K202TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1 ohms
Rated DC Current 200 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369197-SZ1608G121TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.4500 ohms
Rated DC Current 600 milliamps
View Details
Filters - Ferrite Beads and Chips - 1368951-GZ0603D241TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 1 ohms
Rated DC Current 200 milliamps
View Details