Win Source Electronics Filters - Ferrite Beads and Chips 1368952-GZ1005D601CTF

Description
Win Source Part Number: 1368952-GZ1005D601CT F Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 250mA DC Resistance (DCR) (Max): 500mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1368952-GZ1005D601CT F Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 250mA DC Resistance (DCR) (Max): 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1368952-GZ1005D601CTF - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368952-GZ1005D601CTF
Filters - Ferrite Beads and Chips 1368952-GZ1005D601CTF
Win Source Part Number: 1368952-GZ1005D601CT F Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Shenzhen Sunlord Electronics Co., Ltd. Series: GZ-C Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 600 Ohms @ 100 MHz Current Rating (Max): 250mA DC Resistance (DCR) (Max): 500mOhm

Win Source Part Number: 1368952-GZ1005D601CTF
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Shenzhen Sunlord Electronics Co., Ltd.
Series: GZ-C
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 600 Ohms @ 100 MHz
Current Rating (Max): 250mA
DC Resistance (DCR) (Max): 500mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1368952-GZ1005D601CTF
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Ferrite Beads and Chips - 1369039-HPZ1608D151-1R5TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.0700 ohms
Rated DC Current 1500 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.3500 ohms
Rated DC Current 200 milliamps
View Details
Specs
Core Material Ferrite
DCR 0.1500 ohms
Rated DC Current 1300 milliamps
View Details
Filters - Ferrite Beads and Chips - 1369090-HPZ1005D221-R50TF - Win Source Electronics
Specs
Core Material Ferrite
DCR 0.3800 ohms
Rated DC Current 500 milliamps
View Details