Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1366372-ETST00327000JE

Description
Win Source Part Number: 1366372-ETST00327000 JE Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. Type: kHz Crystal (Tuning Fork) MSL Level: 1 (Unlimited) Mfr: Hosonic Electronic Co., Ltd Series: ETST Package: Tape & Reel Product Status: Active Frequency: 32.768 kHz Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0010 ESR (Equivalent Series Resistance): 70 kOhms Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366372-ETST00327000 JE Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. Type: kHz Crystal (Tuning Fork) MSL Level: 1 (Unlimited) Mfr: Hosonic Electronic Co., Ltd Series: ETST Package: Tape & Reel Product Status: Active Frequency: 32.768 kHz Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0010 ESR (Equivalent Series Resistance): 70 kOhms Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366372-ETST00327000JE - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366372-ETST00327000JE
Crystals, Oscillators, Resonators - Crystals 1366372-ETST00327000JE
Win Source Part Number: 1366372-ETST00327000 JE Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 51 pct. Type: kHz Crystal (Tuning Fork) MSL Level: 1 (Unlimited) Mfr: Hosonic Electronic Co., Ltd Series: ETST Package: Tape & Reel Product Status: Active Frequency: 32.768 kHz Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0010 ESR (Equivalent Series Resistance): 70 kOhms Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.031" (0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental

Win Source Part Number: 1366372-ETST00327000JE
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
Type: kHz Crystal (Tuning Fork)
MSL Level: 1 (Unlimited)
Mfr: Hosonic Electronic Co., Ltd
Series: ETST
Package: Tape & Reel
Product Status: Active
Frequency: 32.768 kHz
Package / Case: 2-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0010
ESR (Equivalent Series Resistance): 70 kOhms
Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Height - Seated (Max): 0.031" (0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1366372-ETST00327000JE
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type kHz Crystal (Tuning Fork)
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1158768-E1SB24E00001EE - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366325-TZ0475B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 40 MHz
Frequency Tolerance 10 %
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799IS5#TRMPBF - 020510-LTC1799IS5#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 33 MHz
View Details