Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1366318-TZ0381E

Description
Win Source Part Number: 1366318-TZ0381E Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 54 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 26 MHz Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366318-TZ0381E Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 54 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 26 MHz Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366318-TZ0381E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366318-TZ0381E
Crystals, Oscillators, Resonators - Crystals 1366318-TZ0381E
Win Source Part Number: 1366318-TZ0381E Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 54 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 26 MHz Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental

Win Source Part Number: 1366318-TZ0381E
Category: Crystals, Oscillators, Resonators - Crystals
Fake Threat In the Open Market: 54 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Frequency: 26 MHz
Frequency Tolerance: ±10ppm
Load Capacitance: 9pF
Operating Mode: Fundamental

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1366318-TZ0381E
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1158768-E1SB24E00001EE - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IDCB-1#TRMPBF - 739569-LTC6908IDCB-1#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6904HMS8#TRPBF - 1064083-LTC6904HMS8#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details