Win Source Electronics Filters - SAW Filters 1353602-TA0582A

Description
Win Source Part Number: 1353602-TA0582A Category: Filters - SAW Filters Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0080 Applications: Wireless Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: 7A994 Height (Max): 0.055" (1.40mm) Insertion Loss: 4dB Bandwidth: 40MHz Frequency - Center: 1.2GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1353602-TA0582A Category: Filters - SAW Filters Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0080 Applications: Wireless Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: 7A994 Height (Max): 0.055" (1.40mm) Insertion Loss: 4dB Bandwidth: 40MHz Frequency - Center: 1.2GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - SAW Filters - 1353602-TA0582A - Win Source Electronics
Laguna Hills, CA, United States
Filters - SAW Filters
1353602-TA0582A
Filters - SAW Filters 1353602-TA0582A
Win Source Part Number: 1353602-TA0582A Category: Filters - SAW Filters Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Package / Case: 6-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0080 Applications: Wireless Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: 7A994 Height (Max): 0.055" (1.40mm) Insertion Loss: 4dB Bandwidth: 40MHz Frequency - Center: 1.2GHz

Win Source Part Number: 1353602-TA0582A
Category: Filters - SAW Filters
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Package / Case: 6-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0080
Applications: Wireless
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: 7A994
Height (Max): 0.055" (1.40mm)
Insertion Loss: 4dB
Bandwidth: 40MHz
Frequency - Center: 1.2GHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1353602-TA0582A
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details