Win Source Electronics Filters - SAW Filters 1275854-SF2026B

Description
Win Source Part Number: 1275854-SF2026B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 12.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 6.3MHz, 7.24MHz Frequency - Center: 114.815MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2026BTR2,2410 -SF2026BTR,2410-SF20 26B Base Product Number: SF2026
Request a Quote Datasheet
Description
Win Source Part Number: 1275854-SF2026B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 12.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 6.3MHz, 7.24MHz Frequency - Center: 114.815MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2026BTR2,2410 -SF2026BTR,2410-SF20 26B Base Product Number: SF2026
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275854-SF2026B
Filters - SAW Filters 1275854-SF2026B
Win Source Part Number: 1275854-SF2026B Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 2,000 Mounting: SMD (SMT) Insertion Loss: 12.5dB Height (Max): 0.079" (2.00mm) Bandwidth: 6.3MHz, 7.24MHz Frequency - Center: 114.815MHz Package / Case: 10-SMD, No Lead Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2026BTR2,2410 -SF2026BTR,2410-SF20 26B Base Product Number: SF2026

Win Source Part Number: 1275854-SF2026B
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 2,000
Mounting: SMD (SMT)
Insertion Loss: 12.5dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 6.3MHz, 7.24MHz
Frequency - Center: 114.815MHz
Package / Case: 10-SMD, No Lead
Dimension: 0.276" L x 0.197" W (7.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2026BTR2,2410-SF2026BTR,2410-SF2026B
Base Product Number: SF2026

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275854-SF2026B
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details