Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1338083-GEM06I05-USB

Description
Win Source Part Number: 1338083-GEM06I05-USB Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters Series: GEM06I (6W) Package: Box Size / Dimension: 2.91" L x 1.54" W x 1.91" H (73.9mm x 39.0mm x 48.5mm) Applications: Medical Standard Package: 1 Power (Watts): 6 W Voltage - Output: 5V Voltage - Input: 80 ~ 264 VAC Input Type: Multi-Blade (Sold Separately) Current - Output (Max): 1.2A Efficiency: Level V Region Utilized: International Form: Wall Mount (Class II) No Load Power Consumption: 300mW (Max) Output Connector: USB A Receptacle Input Connector: Multi-Blade (Sold Separately) Cord Length: 47.2" (1.20m) Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: GEM06I05 Product Status: Obsolete Approval Agency: CE, cURus, EAC, FCC, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1338083-GEM06I05-USB Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters Series: GEM06I (6W) Package: Box Size / Dimension: 2.91" L x 1.54" W x 1.91" H (73.9mm x 39.0mm x 48.5mm) Applications: Medical Standard Package: 1 Power (Watts): 6 W Voltage - Output: 5V Voltage - Input: 80 ~ 264 VAC Input Type: Multi-Blade (Sold Separately) Current - Output (Max): 1.2A Efficiency: Level V Region Utilized: International Form: Wall Mount (Class II) No Load Power Consumption: 300mW (Max) Output Connector: USB A Receptacle Input Connector: Multi-Blade (Sold Separately) Cord Length: 47.2" (1.20m) Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: GEM06I05 Product Status: Obsolete Approval Agency: CE, cURus, EAC, FCC, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1338083-GEM06I05-USB - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
1338083-GEM06I05-USB
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters 1338083-GEM06I05-USB
Win Source Part Number: 1338083-GEM06I05-USB Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters Series: GEM06I (6W) Package: Box Size / Dimension: 2.91" L x 1.54" W x 1.91" H (73.9mm x 39.0mm x 48.5mm) Applications: Medical Standard Package: 1 Power (Watts): 6 W Voltage - Output: 5V Voltage - Input: 80 ~ 264 VAC Input Type: Multi-Blade (Sold Separately) Current - Output (Max): 1.2A Efficiency: Level V Region Utilized: International Form: Wall Mount (Class II) No Load Power Consumption: 300mW (Max) Output Connector: USB A Receptacle Input Connector: Multi-Blade (Sold Separately) Cord Length: 47.2" (1.20m) Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Base Product Number: GEM06I05 Product Status: Obsolete Approval Agency: CE, cURus, EAC, FCC, TUV

Win Source Part Number: 1338083-GEM06I05-USB
Category: Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Series: GEM06I (6W)
Package: Box
Size / Dimension: 2.91" L x 1.54" W x 1.91" H (73.9mm x 39.0mm x 48.5mm)
Applications: Medical
Standard Package: 1
Power (Watts): 6 W
Voltage - Output: 5V
Voltage - Input: 80 ~ 264 VAC
Input Type: Multi-Blade (Sold Separately)
Current - Output (Max): 1.2A
Efficiency: Level V
Region Utilized: International
Form: Wall Mount (Class II)
No Load Power Consumption: 300mW (Max)
Output Connector: USB A Receptacle
Input Connector: Multi-Blade (Sold Separately)
Cord Length: 47.2" (1.20m)
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Base Product Number: GEM06I05
Product Status: Obsolete
Approval Agency: CE, cURus, EAC, FCC, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1338083-GEM06I05-USB
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Power Supplies Board Mount DCDC Converters - LTM4607EV#PBF - 784575-LTM4607EV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Power Supplies - Board Mount - 206801-LTM8023EV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps
View Details