Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4648IY#PBF 784604-LTM4648IY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784604-LTM4648IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP Package: 68-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Family Name: LTM4648 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Manufacturer Package: 68-BGA (15x9) Input Voltage MIN: 2.375V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): TPSM82480MOPR; TPSM82480MOPT; LTM4648IY#PBF; LTM4648IY#TRPBF; Introduction Date: November 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784604-LTM4648IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP Package: 68-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Family Name: LTM4648 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Manufacturer Package: 68-BGA (15x9) Input Voltage MIN: 2.375V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): TPSM82480MOPR; TPSM82480MOPT; LTM4648IY#PBF; LTM4648IY#TRPBF; Introduction Date: November 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4648IY#PBF
784604-LTM4648IY#PBF
Power Supplies Board Mount DCDC Converters - LTM4648IY#PBF 784604-LTM4648IY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784604-LTM4648IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP Package: 68-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Family Name: LTM4648 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Manufacturer Package: 68-BGA (15x9) Input Voltage MIN: 2.375V Voltage Input MAX: 5.5V Current - Output (Maximum): 10A Alternative Parts (Cross-Reference): TPSM82480MOPR; TPSM82480MOPT; LTM4648IY#PBF; LTM4648IY#TRPBF; Introduction Date: November 10, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784604-LTM4648IY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OVP
Package: 68-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5 V
Family Name: LTM4648
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Manufacturer Package: 68-BGA (15x9)
Input Voltage MIN: 2.375V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 10A
Alternative Parts (Cross-Reference): TPSM82480MOPR; TPSM82480MOPT; LTM4648IY#PBF; LTM4648IY#TRPBF;
Introduction Date: November 10, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784604-LTM4648IY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4648IY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Power Supplies Board Mount DCDC Converters - LTM4613EV#PBF - 784580-LTM4613EV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details