Win Source Electronics Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1333865-1-1840163-4

Description
Manufacturer: TRP Connector B.V. Win Source Part Number: 1333865-1-1840163-4 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide, Solder Retention Connector Type: RJ45 Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Height Above Board: 0.900" (22.86mm) Shielding: Shielded, EMI Finger Housing Material: Polybutylene Terephthalate (PBT) Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 6 Standard Package: 20 Mounting: Through Hole LED Color: Green, Yellow - Green, Yellow Number of Cores per Jack: 8 Tab Direction: Up and Down Shield Material: Copper Alloy Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote
Description
Manufacturer: TRP Connector B.V. Win Source Part Number: 1333865-1-1840163-4 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide, Solder Retention Connector Type: RJ45 Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Height Above Board: 0.900" (22.86mm) Shielding: Shielded, EMI Finger Housing Material: Polybutylene Terephthalate (PBT) Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 6 Standard Package: 20 Mounting: Through Hole LED Color: Green, Yellow - Green, Yellow Number of Cores per Jack: 8 Tab Direction: Up and Down Shield Material: Copper Alloy Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1333865-1-1840163-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1333865-1-1840163-4
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1333865-1-1840163-4
Manufacturer: TRP Connector B.V. Win Source Part Number: 1333865-1-1840163-4 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide, Solder Retention Connector Type: RJ45 Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Height Above Board: 0.900" (22.86mm) Shielding: Shielded, EMI Finger Housing Material: Polybutylene Terephthalate (PBT) Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 6 Standard Package: 20 Mounting: Through Hole LED Color: Green, Yellow - Green, Yellow Number of Cores per Jack: 8 Tab Direction: Up and Down Shield Material: Copper Alloy Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 76 REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Product Status: Obsolete Moisture Sensitivity Level (MSL): Not Applicable

Manufacturer: TRP Connector B.V.
Win Source Part Number: 1333865-1-1840163-4
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Packaging: Tray
Features: Board Guide, Solder Retention
Connector Type: RJ45
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Height Above Board: 0.900" (22.86mm)
Shielding: Shielded, EMI Finger
Housing Material: Polybutylene Terephthalate (PBT)
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 6
Standard Package: 20
Mounting: Through Hole
LED Color: Green, Yellow - Green, Yellow
Number of Cores per Jack: 8
Tab Direction: Up and Down
Shield Material: Copper Alloy
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 76
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Product Status: Obsolete
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333865-1-1840163-4
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors - 1-1840710-3 - 853777-1-1840710-3 - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
View Details
Modular Connectors - 6605833-6 - 856928-6605833-6 - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
View Details
Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics -  - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Mounting Through Hole
View Details
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1377329-1368398-3 - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
View Details