Win Source Electronics Modular Connectors - 6605814-6 814226-6605814-6

Description
Manufacturer: TRP Connector B.V. Win Source Part Number: 814226-6605814-6 Packaging: Tray Mounting Style: Through Hole Features: Board Lock Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0μin (1.27μm) Contact Material: Phosphor Bronze Height Above Board: 0.555" (14.10mm) Shielding: Shielded, EMI Finger Housing Material: Polyethylene Terephthalate (PET), Polyester Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Green, Yellow - Green, Yellow Number of Cores per Jack: 12 Tab Direction: Up Shield Material: Brass Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 385 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TRP Connector B.V. Win Source Part Number: 814226-6605814-6 Packaging: Tray Mounting Style: Through Hole Features: Board Lock Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0μin (1.27μm) Contact Material: Phosphor Bronze Height Above Board: 0.555" (14.10mm) Shielding: Shielded, EMI Finger Housing Material: Polyethylene Terephthalate (PET), Polyester Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Green, Yellow - Green, Yellow Number of Cores per Jack: 12 Tab Direction: Up Shield Material: Brass Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 385 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 6605814-6 - 814226-6605814-6 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 6605814-6
814226-6605814-6
Modular Connectors - 6605814-6 814226-6605814-6
Manufacturer: TRP Connector B.V. Win Source Part Number: 814226-6605814-6 Packaging: Tray Mounting Style: Through Hole Features: Board Lock Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0μin (1.27μm) Contact Material: Phosphor Bronze Height Above Board: 0.555" (14.10mm) Shielding: Shielded, EMI Finger Housing Material: Polyethylene Terephthalate (PET), Polyester Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 LED Color: Green, Yellow - Green, Yellow Number of Cores per Jack: 12 Tab Direction: Up Shield Material: Brass Part Status: Obsolete (End Of Life) Temperature Range - Operating: 0°C ~ 70°C Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 385 MSL Level: 1 (Unlimited)

Manufacturer: TRP Connector B.V.
Win Source Part Number: 814226-6605814-6
Packaging: Tray
Mounting Style: Through Hole
Features: Board Lock
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0μin (1.27μm)
Contact Material: Phosphor Bronze
Height Above Board: 0.555" (14.10mm)
Shielding: Shielded, EMI Finger
Housing Material: Polyethylene Terephthalate (PET), Polyester
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
LED Color: Green, Yellow - Green, Yellow
Number of Cores per Jack: 12
Tab Direction: Up
Shield Material: Brass
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: 0°C ~ 70°C
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 385
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 814226-6605814-6
Product Name Modular Connectors - 6605814-6
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1377329-1368398-3 - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
View Details
Connectors, Interconnects -Modular Connectors- Modular Connector Jacks With Magnetics -  - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Mounting Through Hole
View Details
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1377330-1368398-6 - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
View Details