Win Source Electronics Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1348752-6605840-2

Description
Win Source Part Number: 1348752-6605840-2 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Series: Mag45 Features: Board Lock, Decoupling Capacitance Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.555" (14.10mm) Shielding: Shielded, EMI Finger Housing Material: Polyethylene Terephthalate (PET) , Polyester Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 63 LED Color: Does Not Contain LED Number of Cores per Jack: 12 Tab Direction: Up Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TRP Connector B.V. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1348752-6605840-2 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Series: Mag45 Features: Board Lock, Decoupling Capacitance Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.555" (14.10mm) Shielding: Shielded, EMI Finger Housing Material: Polyethylene Terephthalate (PET) , Polyester Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 63 LED Color: Does Not Contain LED Number of Cores per Jack: 12 Tab Direction: Up Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TRP Connector B.V. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1348752-6605840-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1348752-6605840-2
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1348752-6605840-2
Win Source Part Number: 1348752-6605840-2 Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Series: Mag45 Features: Board Lock, Decoupling Capacitance Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.555" (14.10mm) Shielding: Shielded, EMI Finger Housing Material: Polyethylene Terephthalate (PET) , Polyester Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 63 LED Color: Does Not Contain LED Number of Cores per Jack: 12 Tab Direction: Up Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TRP Connector B.V. Product Status: Obsolete

Win Source Part Number: 1348752-6605840-2
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Series: Mag45
Features: Board Lock, Decoupling Capacitance
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tray
Contact Material: Phosphor Bronze
Height Above Board: 0.555" (14.10mm)
Shielding: Shielded, EMI Finger
Housing Material: Polyethylene Terephthalate (PET) , Polyester
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 63
LED Color: Does Not Contain LED
Number of Cores per Jack: 12
Tab Direction: Up
Shield Material: Brass
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TRP Connector B.V.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1348752-6605840-2
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors - 6605833-6 - 856928-6605833-6 - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
View Details
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1380522-1368589-3 - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
View Details
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1377332-1368589-5 - Win Source Electronics
Specs
Connector Type Modular Connector and RJ Connector
Gender Female / Jack
Termination Solder
View Details