Win Source Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2217CUP 1208293-LTC2217CUP

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208293-LTC2217CUP Packaging: Tube Mounting Style: SMT Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 105M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 3.135V ~ 3.465V Supply Voltage , Digital: 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208293-LTC2217CUP Packaging: Tube Mounting Style: SMT Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 105M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 3.135V ~ 3.465V Supply Voltage , Digital: 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2217CUP
1208293-LTC2217CUP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2217CUP 1208293-LTC2217CUP
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208293-LTC2217CUP Packaging: Tube Mounting Style: SMT Features: PGA Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Architecture: Pipelined Sampling Rate (Per Second): 105M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: External, Internal Resolution: 16 Categories: Integrated Circuits Supplier Device Package: 64-QFN (9x9) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.linear.com Manufacturer Package: 64-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 3.135V ~ 3.465V Supply Voltage , Digital: 3.135V ~ 3.465V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208293-LTC2217CUP
Packaging: Tube
Mounting Style: SMT
Features: PGA
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 105M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 16
Categories: Integrated Circuits
Supplier Device Package: 64-QFN (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 64-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 3.135V ~ 3.465V
Supply Voltage , Digital: 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 1208293-LTC2217CUP
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2217CUP
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - LTC2208IUP#PBF - 020529-LTC2208IUP#PBF - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Package Type 64-QFN (9x9)
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; LVDS - Parallel, Parallel
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type SPI; SPI
Package Type SOP; 16-MSOP
Packing Method Tube; Tube/Rail
View Details