Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1427CS8-50#PBF 107149-LTC1427CS8-50#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107149-LTC1427CS8-50 #PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 10 Data Interface: I2C Reference Type: Internal Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): -, ±0.15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107149-LTC1427CS8-50 #PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 10 Data Interface: I2C Reference Type: Internal Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): -, ±0.15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1427CS8-50#PBF - 107149-LTC1427CS8-50#PBF - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1427CS8-50#PBF
107149-LTC1427CS8-50#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1427CS8-50#PBF 107149-LTC1427CS8-50#PBF
Manufacturer: Linear Technology Win Source Part Number: 107149-LTC1427CS8-50 #PBF Packaging: Tube/Rail Output Type: Current - Unbuffered Number of Bits: 10 Data Interface: I2C Reference Type: Internal Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): -, ±0.15 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Analog Supply Voltage: 2.7 V to 5.5 V Digital Supply Voltage: 2.7 V to 5.5 V

Manufacturer: Linear Technology
Win Source Part Number: 107149-LTC1427CS8-50#PBF
Packaging: Tube/Rail
Output Type: Current - Unbuffered
Number of Bits: 10
Data Interface: I2C
Reference Type: Internal
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): -, ±0.15
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 107149-LTC1427CS8-50#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1427CS8-50#PBF
Interface Type I2C; I2C
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type 10-DFN (3x3)
Packing Method Tube; Tube/Rail
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1456CS8#PBF - 002780-LTC1456CS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tube; Tube/Rail
View Details
Specs
Interface Type Parallel; Parallel
Package Type QFP; 48-LQFP (7x7)
Packing Method Tray
View Details