Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2757AILX 1208553-LTC2757AILX

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208553-LTC2757AILX Packaging: Tray Mounting Style: SMD Output Type: Current - Unbuffered Architecture: Multiplying DAC Data Interface: Parallel Reference Type: External Resolution: 18 Settling Time: 2.1μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.4 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LTC2757 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208553-LTC2757AILX Packaging: Tray Mounting Style: SMD Output Type: Current - Unbuffered Architecture: Multiplying DAC Data Interface: Parallel Reference Type: External Resolution: 18 Settling Time: 2.1μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.4 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LTC2757 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2757AILX
1208553-LTC2757AILX
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2757AILX 1208553-LTC2757AILX
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 1208553-LTC2757AILX Packaging: Tray Mounting Style: SMD Output Type: Current - Unbuffered Architecture: Multiplying DAC Data Interface: Parallel Reference Type: External Resolution: 18 Settling Time: 2.1μs Number of D/A Converters: 1 Differential Output: Yes INL/DNL (LSB): ±0.4, ±0.4 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.linear.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LTC2757 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.7V ~ 5.5V Supply Voltage , Digital: 2.7V ~ 5.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 1208553-LTC2757AILX
Packaging: Tray
Mounting Style: SMD
Output Type: Current - Unbuffered
Architecture: Multiplying DAC
Data Interface: Parallel
Reference Type: External
Resolution: 18
Settling Time: 2.1μs
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.4, ±0.4
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.linear.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LTC2757
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.7V ~ 5.5V
Supply Voltage , Digital: 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 1208553-LTC2757AILX
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2757AILX
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type I2C; I2C
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC7545ACN#PBF - 206755-LTC7545ACN#PBF - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type DIP; PDIP; 20-PDIP
Packing Method Tube; Tube/Rail
View Details