Win Source Electronics Isolators - Optoisolators - Transistor, Photovoltaic Output 1314956-IS849X

Description
Win Source Part Number: 1314956-IS849X Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 15µs, 15µs (Max) Number of Channels: 4 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 35V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: IS849
Request a Quote Datasheet
Description
Win Source Part Number: 1314956-IS849X Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 15µs, 15µs (Max) Number of Channels: 4 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 35V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: IS849
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1314956-IS849X - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1314956-IS849X
Isolators - Optoisolators - Transistor, Photovoltaic Output 1314956-IS849X
Win Source Part Number: 1314956-IS849X Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 15µs, 15µs (Max) Number of Channels: 4 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 35V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 400% @ 5mA Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-DIP Temperature Range - Operating: -30°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Base Product Number: IS849

Win Source Part Number: 1314956-IS849X
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 15µs, 15µs (Max)
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 35V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 400% @ 5mA
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-DIP
Temperature Range - Operating: -30°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Isocom Components 2004 LTD
Base Product Number: IS849

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1314956-IS849X
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Optoisolators - Transistor, Photovoltaic Output - 1065748-IS281K - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -67 to 230 F (-55 to 110 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1015423-ISP817X - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -22 to 212 F (-30 to 100 C)
View Details
Digital Isolators - LTM2887CY-3S#PBF - 1064312-LTM2887CY-3S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2882CY-5#PBF - 784533-LTM2882CY-5#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details