Win Source Electronics PMIC - PMIC - Voltage Reference - LT1790AIS6-3.3#TRPBF 131343-LT1790AIS6-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 131343-LT1790AIS6-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.8 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 50μVp-p Noise - 10Hz to 10kHz: 67μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 80μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 131343-LT1790AIS6-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.8 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 50μVp-p Noise - 10Hz to 10kHz: 67μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 80μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1790AIS6-3.3#TRPBF - 131343-LT1790AIS6-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1790AIS6-3.3#TRPBF
131343-LT1790AIS6-3.3#TRPBF
PMIC - PMIC - Voltage Reference - LT1790AIS6-3.3#TRPBF 131343-LT1790AIS6-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 131343-LT1790AIS6-3. 3#TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 10ppm/°C Voltage - Input: 3.8 V to 18 V Output Type: Fixed Reference Type: Series Output Current: 5mA Noise - 0.1Hz to 10Hz: 50μVp-p Noise - 10Hz to 10kHz: 67μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-6 Nominal Output Voltage (Min/Fixed): 3.3V Operating Supply Current: 80μA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 131343-LT1790AIS6-3.3#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 10ppm/°C
Voltage - Input: 3.8 V to 18 V
Output Type: Fixed
Reference Type: Series
Output Current: 5mA
Noise - 0.1Hz to 10Hz: 50μVp-p
Noise - 10Hz to 10kHz: 67μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-6
Nominal Output Voltage (Min/Fixed): 3.3V
Operating Supply Current: 80μA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 131343-LT1790AIS6-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1790AIS6-3.3#TRPBF
Package Type SOT23; Other; TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC6655CHLS8-4.096#PBF - 1064038-LTC6655CHLS8-4.096#PBF - Win Source Electronics
Specs
Package Type Other; 8-CLCC (5x5)
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1461CCS8-2.5#TRPBF - 120785-LT1461CCS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 12 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT581TH - 1206886-LT581TH - Win Source Electronics
Specs
Package Type TO-3; Other; TO-205AD, TO-39-3 Metal Can
Life Cycle Stage Obsolete
View Details
PMIC - PMIC - Voltage Reference - LT1790BCS6-4.096#TRPBF - 002742-LT1790BCS6-4.096#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 25 ppm/C
View Details