Win Source Electronics PMIC - PMIC - Voltage Reference - LT1236ACS8-5#PBF 118232-LT1236ACS8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 118232-LT1236ACS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 7.2 V to 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.5mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 118232-LT1236ACS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 7.2 V to 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1236ACS8-5#PBF - 118232-LT1236ACS8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1236ACS8-5#PBF
118232-LT1236ACS8-5#PBF
PMIC - PMIC - Voltage Reference - LT1236ACS8-5#PBF 118232-LT1236ACS8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 118232-LT1236ACS8-5# PBF Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±0.05% Temperature Coefficient: 5ppm/°C Voltage - Input: 7.2 V to 40 V Output Type: Fixed Reference Type: Series, Buried Zener Output Current: 10mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 2.2μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 1.5mA

Manufacturer: Linear Technology
Win Source Part Number: 118232-LT1236ACS8-5#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.05%
Temperature Coefficient: 5ppm/°C
Voltage - Input: 7.2 V to 40 V
Output Type: Fixed
Reference Type: Series, Buried Zener
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Noise - 10Hz to 10kHz: 2.2μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 1.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 118232-LT1236ACS8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1236ACS8-5#PBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT6656BCS6-1.25#TRMPBF - 144729-LT6656BCS6-1.25#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 20 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LTC6652AHMS8-3#TRPBF - 128206-LTC6652AHMS8-3#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-MSOP
Life Cycle Stage Active
TC 5 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT6656ACS6-1.25#TRPBF - 1060155-LT6656ACS6-1.25#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details