Win Source Electronics PMIC - PMIC - Voltage Reference - SP6213EC5-2.5-TR 1095508-SP6213EC5-2.5-TR

Description
Manufacturer: Sipex Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095508-SP6213EC5-2. 5-TR Mounting: SMD (SMT) Categories: PMIC - Voltage Reference Case / Package: SC Alternative Parts (Cross-Reference): SP6213EC5-2.5-TRSP62 13EC5-2.5/TR; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Sipex Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095508-SP6213EC5-2. 5-TR Mounting: SMD (SMT) Categories: PMIC - Voltage Reference Case / Package: SC Alternative Parts (Cross-Reference): SP6213EC5-2.5-TRSP62 13EC5-2.5/TR; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - SP6213EC5-2.5-TR - 1095508-SP6213EC5-2.5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - SP6213EC5-2.5-TR
1095508-SP6213EC5-2.5-TR
PMIC - PMIC - Voltage Reference - SP6213EC5-2.5-TR 1095508-SP6213EC5-2.5-TR
Manufacturer: Sipex Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095508-SP6213EC5-2. 5-TR Mounting: SMD (SMT) Categories: PMIC - Voltage Reference Case / Package: SC Alternative Parts (Cross-Reference): SP6213EC5-2.5-TRSP62 13EC5-2.5/TR; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Sipex Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095508-SP6213EC5-2.5-TR
Mounting: SMD (SMT)
Categories: PMIC - Voltage Reference
Case / Package: SC
Alternative Parts (Cross-Reference): SP6213EC5-2.5-TRSP6213EC5-2.5/TR;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1095508-SP6213EC5-2.5-TR
Product Name PMIC - PMIC - Voltage Reference - SP6213EC5-2.5-TR
Package Type Other; SC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1236CIN8-5#PBF - 1058069-LT1236CIN8-5#PBF - Win Source Electronics
Specs
Package Type DIP; Other; 8-PDIP
Life Cycle Stage Active
TC 15 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460ACS8-2.5#TRPBF - 126100-LT1460ACS8-2.5#TRPBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 10 ppm/C
View Details