Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1104036-APV-25-15

Description
Win Source Part Number: 1104036-APV-25-15 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: APV-25 (25W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OVP, SCP Package: Box Standard Package: 72 Ratings: IP42 Power (Watts): 25 W Voltage - Output: 15V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.68A Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 83% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C Dimension: 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm) Alternative Parts (Cross-Reference): VSK-S20-15U-T; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-1155,APV-25-15- ND Base Product Number: APV-25 Approval Agency: CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1104036-APV-25-15 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: APV-25 (25W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OVP, SCP Package: Box Standard Package: 72 Ratings: IP42 Power (Watts): 25 W Voltage - Output: 15V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.68A Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 83% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C Dimension: 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm) Alternative Parts (Cross-Reference): VSK-S20-15U-T; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-1155,APV-25-15- ND Base Product Number: APV-25 Approval Agency: CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1104036-APV-25-15 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1104036-APV-25-15
Power Supplies - External/Internal (Off-Board) - LED Drivers 1104036-APV-25-15
Win Source Part Number: 1104036-APV-25-15 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: APV-25 (25W) Type: Constant Voltage Termination Style: Wire Leads Features: OCP, OVP, SCP Package: Box Standard Package: 72 Ratings: IP42 Power (Watts): 25 W Voltage - Output: 15V Topology: AC DC Converter Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 1.68A Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 83% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C Dimension: 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm) Alternative Parts (Cross-Reference): VSK-S20-15U-T; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: 1866-1155,APV-25-15- ND Base Product Number: APV-25 Approval Agency: CE, cURus

Win Source Part Number: 1104036-APV-25-15
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: APV-25 (25W)
Type: Constant Voltage
Termination Style: Wire Leads
Features: OCP, OVP, SCP
Package: Box
Standard Package: 72
Ratings: IP42
Power (Watts): 25 W
Voltage - Output: 15V
Topology: AC DC Converter
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 1.68A
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 264VAC
Efficiency: 83%
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C
Dimension: 3.31" L x 2.24" W x 1.16" H (84.0mm x 57.0mm x 29.5mm)
Alternative Parts (Cross-Reference): VSK-S20-15U-T;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Other Names: 1866-1155,APV-25-15-ND
Base Product Number: APV-25
Approval Agency: CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1104036-APV-25-15
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3599HFE#PBF - 781152-LT3599HFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 44 volts
View Details
PMIC - PMIC - LED Drivers - LT3465ES6#TRMPBF - 103715-LT3465ES6#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 30 volts
View Details
PMIC - PMIC - LED Drivers - SP6691EK1LTR - 1003701-SP6691EK1LTR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Newest Parts - LT3599EUH - 1206770-LT3599EUH - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details