Win Source Electronics Filters - SAW Filters 1275869-SF2393E

Description
Win Source Part Number: 1275869-SF2393E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.6dB Height (Max): 0.055" (1.40mm) Bandwidth: 80MHz Frequency - Center: 1.57GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2393ETR2,2410 -SF2393E,2410-SF2393 ETR Base Product Number: SF2393
Request a Quote Datasheet
Description
Win Source Part Number: 1275869-SF2393E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.6dB Height (Max): 0.055" (1.40mm) Bandwidth: 80MHz Frequency - Center: 1.57GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2393ETR2,2410 -SF2393E,2410-SF2393 ETR Base Product Number: SF2393
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275869-SF2393E
Filters - SAW Filters 1275869-SF2393E
Win Source Part Number: 1275869-SF2393E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.6dB Height (Max): 0.055" (1.40mm) Bandwidth: 80MHz Frequency - Center: 1.57GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2393ETR2,2410 -SF2393E,2410-SF2393 ETR Base Product Number: SF2393

Win Source Part Number: 1275869-SF2393E
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 3.6dB
Height (Max): 0.055" (1.40mm)
Bandwidth: 80MHz
Frequency - Center: 1.57GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2393ETR2,2410-SF2393E,2410-SF2393ETR
Base Product Number: SF2393

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275869-SF2393E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications ISM
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details