Win Source Electronics Filters - SAW Filters 1275858-SF2330K

Description
Win Source Part Number: 1275858-SF2330K Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.2dB Height (Max): 0.024" (0.60mm) Bandwidth: 15.552MHz Frequency - Center: 1.89GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2330K,2410-SF 2330KTR,2410-SF2330K TR2 Base Product Number: SF2330
Request a Quote Datasheet
Description
Win Source Part Number: 1275858-SF2330K Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.2dB Height (Max): 0.024" (0.60mm) Bandwidth: 15.552MHz Frequency - Center: 1.89GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2330K,2410-SF 2330KTR,2410-SF2330K TR2 Base Product Number: SF2330
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275858-SF2330K
Filters - SAW Filters 1275858-SF2330K
Win Source Part Number: 1275858-SF2330K Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.2dB Height (Max): 0.024" (0.60mm) Bandwidth: 15.552MHz Frequency - Center: 1.89GHz Package / Case: 5-SMD, No Lead Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2330K,2410-SF 2330KTR,2410-SF2330K TR2 Base Product Number: SF2330

Win Source Part Number: 1275858-SF2330K
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.2dB
Height (Max): 0.024" (0.60mm)
Bandwidth: 15.552MHz
Frequency - Center: 1.89GHz
Package / Case: 5-SMD, No Lead
Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2330K,2410-SF2330KTR,2410-SF2330KTR2
Base Product Number: SF2330

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275858-SF2330K
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications TV
View Details