Win Source Electronics Filters - SAW Filters 1275862-SF2250E-1

Description
Win Source Part Number: 1275862-SF2250E-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.4dB Height (Max): 0.054" (1.38mm) Bandwidth: 20MHz Frequency - Center: 1.615GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2250E-1TR,241 0-SF2250E-1,2410-SF2 250E-1TR2 Base Product Number: SF2250
Request a Quote Datasheet
Description
Win Source Part Number: 1275862-SF2250E-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.4dB Height (Max): 0.054" (1.38mm) Bandwidth: 20MHz Frequency - Center: 1.615GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2250E-1TR,241 0-SF2250E-1,2410-SF2 250E-1TR2 Base Product Number: SF2250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275862-SF2250E-1
Filters - SAW Filters 1275862-SF2250E-1
Win Source Part Number: 1275862-SF2250E-1 Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 3.4dB Height (Max): 0.054" (1.38mm) Bandwidth: 20MHz Frequency - Center: 1.615GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2250E-1TR,241 0-SF2250E-1,2410-SF2 250E-1TR2 Base Product Number: SF2250

Win Source Part Number: 1275862-SF2250E-1
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 3.4dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 20MHz
Frequency - Center: 1.615GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2250E-1TR,2410-SF2250E-1,2410-SF2250E-1TR2
Base Product Number: SF2250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275862-SF2250E-1
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
View Details