Win Source Electronics Filters - SAW Filters 1275880-SF2211E

Description
Win Source Part Number: 1275880-SF2211E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.8dB Height (Max): 0.054" (1.38mm) Bandwidth: 20MHz Frequency - Center: 1.2GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2211E,2410-SF 2211ETR2,2410-SF2211 ETR Base Product Number: SF2211
Request a Quote
Description
Win Source Part Number: 1275880-SF2211E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.8dB Height (Max): 0.054" (1.38mm) Bandwidth: 20MHz Frequency - Center: 1.2GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2211E,2410-SF 2211ETR2,2410-SF2211 ETR Base Product Number: SF2211
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1275880-SF2211E is a surface-mount SAW filter designed for general-purpose applications. It features a compact 3.0 x 3.0 mm package and operates at a center frequency of 1200 MHz. The filter has an insertion loss of 2.8 dB within the frequency range of 1180 to 1220 MHz, with a bandwidth of 20 MHz. It is rated for an input power level of 10 dBm and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. The operating temperature range is from -55 to +85 ¬8C, making it suitable for various environmental conditions. The product is RoHS compliant and comes in tape and reel packaging, with standard quantities of 500 pieces per 7-inch reel or 3000 pieces per 13-inch reel.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1275880-SF2211E is a surface-mount SAW filter designed for general-purpose applications. It features a compact 3.0 x 3.0 mm package and operates at a center frequency of 1200 MHz. The filter has an insertion loss of 2.8 dB within the frequency range of 1180 to 1220 MHz, with a bandwidth of 20 MHz. It is rated for an input power level of 10 dBm and has a moisture sensitivity level of 1, indicating it can be handled without special precautions. The operating temperature range is from -55 to +85 ¬8C, making it suitable for various environmental conditions. The product is RoHS compliant and comes in tape and reel packaging, with standard quantities of 500 pieces per 7-inch reel or 3000 pieces per 13-inch reel.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275880-SF2211E
Filters - SAW Filters 1275880-SF2211E
Win Source Part Number: 1275880-SF2211E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.8dB Height (Max): 0.054" (1.38mm) Bandwidth: 20MHz Frequency - Center: 1.2GHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2211E,2410-SF 2211ETR2,2410-SF2211 ETR Base Product Number: SF2211

Win Source Part Number: 1275880-SF2211E
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.8dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 20MHz
Frequency - Center: 1.2GHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2211E,2410-SF2211ETR2,2410-SF2211ETR
Base Product Number: SF2211

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275880-SF2211E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications Automotive
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details