Win Source Electronics Filters - SAW Filters 1275849-SF2147D

Description
Win Source Part Number: 1275849-SF2147D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: Base Stations Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 7.8dB Height (Max): 0.067" (1.70mm) Bandwidth: 20MHz Frequency - Center: 157MHz Package / Case: 6-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2147DTR2,2410 -SF2147DTR,2410-SF21 47D Base Product Number: SF2147
Request a Quote
Description
Win Source Part Number: 1275849-SF2147D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: Base Stations Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 7.8dB Height (Max): 0.067" (1.70mm) Bandwidth: 20MHz Frequency - Center: 157MHz Package / Case: 6-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2147DTR2,2410 -SF2147DTR,2410-SF21 47D Base Product Number: SF2147
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1275849-SF2147D is a surface-mount SAW filter designed for CDMA base station applications. It features a compact size of 3.8 x 3.8 x 1.4 mm and is compliant with RoHS regulations. The filter operates within a temperature range of -40 to +85¬8C and has a maximum incident power in the passband of +10 dBm. The center frequency is specified at 157 MHz with a passband width of 20 MHz. The matched insertion loss ranges from 7.8 dB to 8.5 dB across the frequency range of 147 to 167 MHz. Additionally, the passband amplitude ripple is between 1.2 dB and 1.8 dB, and the group delay is approximately 0.2 ¬µs with a group delay ripple of 15 to 50 ns. This filter is suitable for lead-free soldering, with a maximum soldering profile of 260¬8C for 30 seconds. It is packaged in tape and reel format, making it convenient for automated assembly processes. The product is rated at MSL Level 1, indicating it can be handled without special precautions.

Datasheet Summary
Powered by GS/AI

The 1275849-SF2147D is a surface-mount SAW filter designed for CDMA base station applications. It features a compact size of 3.8 x 3.8 x 1.4 mm and is compliant with RoHS regulations. The filter operates within a temperature range of -40 to +85¬8C and has a maximum incident power in the passband of +10 dBm. The center frequency is specified at 157 MHz with a passband width of 20 MHz. The matched insertion loss ranges from 7.8 dB to 8.5 dB across the frequency range of 147 to 167 MHz. Additionally, the passband amplitude ripple is between 1.2 dB and 1.8 dB, and the group delay is approximately 0.2 ¬µs with a group delay ripple of 15 to 50 ns. This filter is suitable for lead-free soldering, with a maximum soldering profile of 260¬8C for 30 seconds. It is packaged in tape and reel format, making it convenient for automated assembly processes. The product is rated at MSL Level 1, indicating it can be handled without special precautions.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275849-SF2147D
Filters - SAW Filters 1275849-SF2147D
Win Source Part Number: 1275849-SF2147D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: Base Stations Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 7.8dB Height (Max): 0.067" (1.70mm) Bandwidth: 20MHz Frequency - Center: 157MHz Package / Case: 6-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2147DTR2,2410 -SF2147DTR,2410-SF21 47D Base Product Number: SF2147

Win Source Part Number: 1275849-SF2147D
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: Base Stations
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 7.8dB
Height (Max): 0.067" (1.70mm)
Bandwidth: 20MHz
Frequency - Center: 157MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2147DTR2,2410-SF2147DTR,2410-SF2147D
Base Product Number: SF2147

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275849-SF2147D
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications IF, SDARS
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details