Win Source Electronics Filters - SAW Filters 1275772-SF2093E

Description
Win Source Part Number: 1275772-SF2093E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: ISM Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.055" (1.40mm) Bandwidth: 26MHz Frequency - Center: 915MHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2093E,2410-SF 2093ETR,2410-SF2093E TR2 Base Product Number: SF2093
Request a Quote Datasheet
Description
Win Source Part Number: 1275772-SF2093E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: ISM Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.055" (1.40mm) Bandwidth: 26MHz Frequency - Center: 915MHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2093E,2410-SF 2093ETR,2410-SF2093E TR2 Base Product Number: SF2093
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275772-SF2093E
Filters - SAW Filters 1275772-SF2093E
Win Source Part Number: 1275772-SF2093E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: ISM Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.055" (1.40mm) Bandwidth: 26MHz Frequency - Center: 915MHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2093E,2410-SF 2093ETR,2410-SF2093E TR2 Base Product Number: SF2093

Win Source Part Number: 1275772-SF2093E
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: ISM
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.5dB
Height (Max): 0.055" (1.40mm)
Bandwidth: 26MHz
Frequency - Center: 915MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2093E,2410-SF2093ETR,2410-SF2093ETR2
Base Product Number: SF2093

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275772-SF2093E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications Automotive
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details