Win Source Electronics Filters - SAW Filters 1275852-SF2189A

Description
Win Source Part Number: 1275852-SF2189A Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 11.3dB Height (Max): 0.079" (2.00mm) Bandwidth: 33MHz, 35MHz, 42.4MHz Frequency - Center: 140MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2189ATR,2410- SF2189ATR2,2410-SF21 89A Base Product Number: SF2189
Request a Quote Datasheet
Description
Win Source Part Number: 1275852-SF2189A Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 11.3dB Height (Max): 0.079" (2.00mm) Bandwidth: 33MHz, 35MHz, 42.4MHz Frequency - Center: 140MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2189ATR,2410- SF2189ATR2,2410-SF21 89A Base Product Number: SF2189
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275852-SF2189A
Filters - SAW Filters 1275852-SF2189A
Win Source Part Number: 1275852-SF2189A Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 11.3dB Height (Max): 0.079" (2.00mm) Bandwidth: 33MHz, 35MHz, 42.4MHz Frequency - Center: 140MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2189ATR,2410- SF2189ATR2,2410-SF21 89A Base Product Number: SF2189

Win Source Part Number: 1275852-SF2189A
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: IF
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 11.3dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 33MHz, 35MHz, 42.4MHz
Frequency - Center: 140MHz
Package / Case: 12-SMD, No Lead
Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2189ATR,2410-SF2189ATR2,2410-SF2189A
Base Product Number: SF2189

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275852-SF2189A
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications Wireless
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
View Details