Win Source Electronics Filters - SAW Filters 1275826-SF2089C

Description
Win Source Part Number: 1275826-SF2089C Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 12dB Height (Max): 0.067" (1.70mm) Bandwidth: 35MHz Frequency - Center: 327.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2089CTR2,2410 -SF2089C,2410-SF2089 CTR Base Product Number: SF2089
Request a Quote Datasheet
Description
Win Source Part Number: 1275826-SF2089C Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 12dB Height (Max): 0.067" (1.70mm) Bandwidth: 35MHz Frequency - Center: 327.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2089CTR2,2410 -SF2089C,2410-SF2089 CTR Base Product Number: SF2089
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275826-SF2089C
Filters - SAW Filters 1275826-SF2089C
Win Source Part Number: 1275826-SF2089C Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Insertion Loss: 12dB Height (Max): 0.067" (1.70mm) Bandwidth: 35MHz Frequency - Center: 327.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2089CTR2,2410 -SF2089C,2410-SF2089 CTR Base Product Number: SF2089

Win Source Part Number: 1275826-SF2089C
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Insertion Loss: 12dB
Height (Max): 0.067" (1.70mm)
Bandwidth: 35MHz
Frequency - Center: 327.5MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2089CTR2,2410-SF2089C,2410-SF2089CTR
Base Product Number: SF2089

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275826-SF2089C
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications IF
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications ISM
View Details
Specs
Filter Category SAW Filter
View Details