Win Source Electronics Filters - SAW Filters 1275775-SF2391E

Description
Win Source Part Number: 1275775-SF2391E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.054" (1.38mm) Bandwidth: 35MHz Frequency - Center: 897.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2391ETR2,2410 -SF2391E,2410-SF2391 ETR Base Product Number: SF2391
Request a Quote Datasheet
Description
Win Source Part Number: 1275775-SF2391E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.054" (1.38mm) Bandwidth: 35MHz Frequency - Center: 897.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2391ETR2,2410 -SF2391E,2410-SF2391 ETR Base Product Number: SF2391
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275775-SF2391E
Filters - SAW Filters 1275775-SF2391E
Win Source Part Number: 1275775-SF2391E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.5dB Height (Max): 0.054" (1.38mm) Bandwidth: 35MHz Frequency - Center: 897.5MHz Package / Case: 6-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2391ETR2,2410 -SF2391E,2410-SF2391 ETR Base Product Number: SF2391

Win Source Part Number: 1275775-SF2391E
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.5dB
Height (Max): 0.054" (1.38mm)
Bandwidth: 35MHz
Frequency - Center: 897.5MHz
Package / Case: 6-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2391ETR2,2410-SF2391E,2410-SF2391ETR
Base Product Number: SF2391

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275775-SF2391E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Filters - SAW Filters - 1353602-TA0582A - Win Source Electronics
Specs
Filter Category SAW Filter
Applications Wireless
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details