Win Source Electronics SAW Filters - SF2353E 894173-SF2353E

Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894173-SF2353E Features: 1.5824GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB - Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: SF2353 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2353ETR2, 2410-SF2353ETR, 2410-SF2353E
Request a Quote Datasheet
Description
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894173-SF2353E Features: 1.5824GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB - Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: SF2353 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2353ETR2, 2410-SF2353ETR, 2410-SF2353E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
SAW Filters - SF2353E
894173-SF2353E
SAW Filters - SF2353E 894173-SF2353E
Manufacturer: RF Monolithics, Inc Win Source Part Number: 894173-SF2353E Features: 1.5824GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB - Bandwidth 6-SMD, No Lead Package: Reel - TR Package: 6-SMD, No Lead Mounting: Surface Mount Family Name: SF2353 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Other Part Number: 2410-SF2353ETR2, 2410-SF2353ETR, 2410-SF2353E

Manufacturer: RF Monolithics, Inc
Win Source Part Number: 894173-SF2353E
Features: 1.5824GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.7dB - Bandwidth 6-SMD, No Lead
Package: Reel - TR
Package: 6-SMD, No Lead
Mounting: Surface Mount
Family Name: SF2353
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Other Part Number: 2410-SF2353ETR2, 2410-SF2353ETR, 2410-SF2353E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 894173-SF2353E
Product Name SAW Filters - SF2353E
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications IF
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications IF, SDARS
View Details