Win Source Electronics Filters - SAW Filters 1275788-SF2425E

Description
Win Source Part Number: 1275788-SF2425E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.65dB Height (Max): 0.043" (1.10mm) Bandwidth: 1.5MHz Frequency - Center: 868.6MHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2425E,2410-SF 2425ETR2,2410-SF2425 ETR Base Product Number: SF2425
Request a Quote Datasheet
Description
Win Source Part Number: 1275788-SF2425E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.65dB Height (Max): 0.043" (1.10mm) Bandwidth: 1.5MHz Frequency - Center: 868.6MHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2425E,2410-SF 2425ETR2,2410-SF2425 ETR Base Product Number: SF2425
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275788-SF2425E
Filters - SAW Filters 1275788-SF2425E
Win Source Part Number: 1275788-SF2425E Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.65dB Height (Max): 0.043" (1.10mm) Bandwidth: 1.5MHz Frequency - Center: 868.6MHz Package / Case: 8-SMD, No Lead Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2425E,2410-SF 2425ETR2,2410-SF2425 ETR Base Product Number: SF2425

Win Source Part Number: 1275788-SF2425E
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.65dB
Height (Max): 0.043" (1.10mm)
Bandwidth: 1.5MHz
Frequency - Center: 868.6MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2425E,2410-SF2425ETR2,2410-SF2425ETR
Base Product Number: SF2425

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275788-SF2425E
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications GPS
View Details
Filters - SAW Filters - 1373256-TA1839D - Win Source Electronics
Specs
Filter Category SAW Filter
Applications Cellular, LTE
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications Automotive
View Details