Win Source Electronics Filters - SAW Filters 1275808-SF2438D

Description
Win Source Part Number: 1275808-SF2438D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.3dB Height (Max): 0.055" (1.40mm) Bandwidth: 18MHz Frequency - Center: 509MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2438DTR,2410- SF2438DTR2,2410-SF24 38D Base Product Number: SF2438
Request a Quote Datasheet
Description
Win Source Part Number: 1275808-SF2438D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.3dB Height (Max): 0.055" (1.40mm) Bandwidth: 18MHz Frequency - Center: 509MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2438DTR,2410- SF2438DTR2,2410-SF24 38D Base Product Number: SF2438
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275808-SF2438D
Filters - SAW Filters 1275808-SF2438D
Win Source Part Number: 1275808-SF2438D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 2.3dB Height (Max): 0.055" (1.40mm) Bandwidth: 18MHz Frequency - Center: 509MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2438DTR,2410- SF2438DTR2,2410-SF24 38D Base Product Number: SF2438

Win Source Part Number: 1275808-SF2438D
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 2.3dB
Height (Max): 0.055" (1.40mm)
Bandwidth: 18MHz
Frequency - Center: 509MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2438DTR,2410-SF2438DTR2,2410-SF2438D
Base Product Number: SF2438

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275808-SF2438D
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
Applications IF
View Details
Specs
Filter Category SAW Filter
Applications IF, SDARS
View Details