Win Source Electronics Filters - SAW Filters 1275850-SF2157A

Description
Win Source Part Number: 1275850-SF2157A Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 10dB Height (Max): 0.079" (2.00mm) Bandwidth: 22MHz, 24MHz, 27MHz Frequency - Center: 156MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2157ATR2,2410 -SF2157ATR,2410-SF21 57A Base Product Number: SF2157
Request a Quote Datasheet
Description
Win Source Part Number: 1275850-SF2157A Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 10dB Height (Max): 0.079" (2.00mm) Bandwidth: 22MHz, 24MHz, 27MHz Frequency - Center: 156MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2157ATR2,2410 -SF2157ATR,2410-SF21 57A Base Product Number: SF2157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
1275850-SF2157A
Filters - SAW Filters 1275850-SF2157A
Win Source Part Number: 1275850-SF2157A Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: IF Standard Package: 1,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 10dB Height (Max): 0.079" (2.00mm) Bandwidth: 22MHz, 24MHz, 27MHz Frequency - Center: 156MHz Package / Case: 12-SMD, No Lead Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-SF2157ATR2,2410 -SF2157ATR,2410-SF21 57A Base Product Number: SF2157

Win Source Part Number: 1275850-SF2157A
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: IF
Standard Package: 1,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 10dB
Height (Max): 0.079" (2.00mm)
Bandwidth: 22MHz, 24MHz, 27MHz
Frequency - Center: 156MHz
Package / Case: 12-SMD, No Lead
Dimension: 0.524" L x 0.256" W (13.31mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-SF2157ATR2,2410-SF2157ATR,2410-SF2157A
Base Product Number: SF2157

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 1275850-SF2157A
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Filters - SAW Filters - 1373258-TA1651A - Win Source Electronics
Specs
Filter Category SAW Filter
Applications Meter Reading
View Details
Specs
Filter Category SAW Filter
View Details
Specs
Filter Category SAW Filter
View Details